APC by Schneider Electric UPS SMX1500RM2UNC

Description
NETWORK UPS 2U RACKMOUNT TOWER, VA RATING: 1.44 KVA, 1.2 KW, INPUT: 120 VAC, OUPUT: 120 VAC, BACKUP TIME: 17.2 MOIN/5.8 MIN, 8 OUTLETS, 5-15 P NEMA, 50/60 HZ, 12 A. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
NETWORK UPS 2U RACKMOUNT TOWER, VA RATING: 1.44 KVA, 1.2 KW, INPUT: 120 VAC, OUPUT: 120 VAC, BACKUP TIME: 17.2 MOIN/5.8 MIN, 8 OUTLETS, 5-15 P NEMA, 50/60 HZ, 12 A. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPS - 57655229 - Radwell International
Willingboro, NJ, United States
NETWORK UPS 2U RACKMOUNT TOWER, VA RATING: 1.44 KVA, 1.2 KW, INPUT: 120 VAC, OUPUT: 120 VAC, BACKUP TIME: 17.2 MOIN/5.8 MIN, 8 OUTLETS, 5-15 P NEMA, 50/60 HZ, 12 A. FREE 2 YEAR RADWELL WARRANTY

NETWORK UPS 2U RACKMOUNT TOWER, VA RATING: 1.44 KVA, 1.2 KW, INPUT: 120 VAC, OUPUT: 120 VAC, BACKUP TIME: 17.2 MOIN/5.8 MIN, 8 OUTLETS, 5-15 P NEMA, 50/60 HZ, 12 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ups, 120V, 1500Va / 1200W; Power Supply Approvals Apc - 50R5668 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1500Va / 1200W; Power Supply Approvals Apc
50R5668
Ups, 120V, 1500Va / 1200W; Power Supply Approvals Apc 50R5668
UPS, 120V, 1500VA / 1200W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.2kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:19.3" RoHS Compliant: Yes

UPS, 120V, 1500VA / 1200W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.2kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:19.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 57655229 50R5668
Product Name UPS Ups, 120V, 1500Va / 1200W; Power Supply Approvals Apc
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details