APC by Schneider Electric UPS; SMART-UPS; RACK; TOWER; LCD; 1500VA; 120V; 1200 WATTS SMX1500RM2U

Description
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date Single Switched Outlet Group Resettable Circuit Breaker Cold-Start Capable Serial Connectivity Auotmatic Self Test Audible Alarms Predictive Failure Notification
Description
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date Single Switched Outlet Group Resettable Circuit Breaker Cold-Start Capable Serial Connectivity Auotmatic Self Test Audible Alarms Predictive Failure Notification

Suppliers

Company
Product
Description
Supplier Links
UPS; SMART-UPS; RACK; TOWER; LCD; 1500VA; 120V; 1200 WATTS - 70125188 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; SMART-UPS; RACK; TOWER; LCD; 1500VA; 120V; 1200 WATTS
70125188
UPS; SMART-UPS; RACK; TOWER; LCD; 1500VA; 120V; 1200 WATTS 70125188
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date Single Switched Outlet Group Resettable Circuit Breaker Cold-Start Capable Serial Connectivity Auotmatic Self Test Audible Alarms Predictive Failure Notification

Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient.
Features:

  • Intuitive LCD Interface
  • Efficiency Greater Than 97%
  • Predictive Replacement Battery Date
  • Single Switched Outlet Group
  • Resettable Circuit Breaker
  • Cold-Start Capable
  • Serial Connectivity
  • Auotmatic Self Test
  • Audible Alarms
  • Predictive Failure Notification
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125188
Product Name UPS; SMART-UPS; RACK; TOWER; LCD; 1500VA; 120V; 1200 WATTS
Volt-Amp Rating 1.44 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - CEM-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details