APC SMART-UPS X 120V
UNINTERRUPTIBLE POWER SUPPLY, 120V; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS X Series; Length:19"; Width:7" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMX120BP-ND | 04X2255 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Uninterruptible Power Supply, 120V; Power Supply Approvals Apc |
| Input Voltage Range | 120 volts |