APC by Schneider Electric Ups, 230V, 1Kva/800W; Power Supply Approvals Apc SMX1000I

Description
UPS, 230V, 1KVA/800W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:286V; Output Voltage:230V; Backup Time - Full Load:8.1min; Product Range:Smart-UPS Series; Length:490mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 1KVA/800W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:286V; Output Voltage:230V; Backup Time - Full Load:8.1min; Product Range:Smart-UPS Series; Length:490mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 1Kva/800W; Power Supply Approvals Apc - 80R8682 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 1Kva/800W; Power Supply Approvals Apc
80R8682
Ups, 230V, 1Kva/800W; Power Supply Approvals Apc 80R8682
UPS, 230V, 1KVA/800W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:286V; Output Voltage:230V; Backup Time - Full Load:8.1min; Product Range:Smart-UPS Series; Length:490mm RoHS Compliant: Yes

UPS, 230V, 1KVA/800W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:286V; Output Voltage:230V; Backup Time - Full Load:8.1min; Product Range:Smart-UPS Series; Length:490mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 80R8682
Product Name Ups, 230V, 1Kva/800W; Power Supply Approvals Apc
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA00353 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details