UPS, 1KVA / 800W, 120VAC; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:143V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:-; Length:19.3"; Width:3.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 50R5666 |
| Product Name | Ups, 1Kva / 800W, 120Vac; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |