APC by Schneider Electric Ups, 750Va / 500W, 120Vac; Power Supply Approvals Apc SMT750

Description
UPS, 750VA / 500W, 120VAC; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 500W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet
Description
UPS, 750VA / 500W, 120VAC; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 500W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 750Va / 500W, 120Vac; Power Supply Approvals Apc - 57R7113 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 750Va / 500W, 120Vac; Power Supply Approvals Apc
57R7113
Ups, 750Va / 500W, 120Vac; Power Supply Approvals Apc 57R7113
UPS, 750VA / 500W, 120VAC; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 500W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series RoHS Compliant: Yes

UPS, 750VA / 500W, 120VAC; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 500W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
UPS - 57655162 - Radwell International
Willingboro, NJ, United States
UPS BATTERY BACKUP, WITH PURE SINE WAVE OUTPUT, OUTPUT 500W / 750VA, INPUT / 120V, W/ 6 X BATTERY POWERED OUTLET / 6 X NEMA 5-15R OUTLET, APC SMART-UPS 750VA LCD 120V. FREE 2 YEAR RADWELL WARRANTY

UPS BATTERY BACKUP, WITH PURE SINE WAVE OUTPUT, OUTPUT 500W / 750VA, INPUT / 120V, W/ 6 X BATTERY POWERED OUTLET / 6 X NEMA 5-15R OUTLET, APC SMART-UPS 750VA LCD 120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 57R7113 57655162
Product Name Ups, 750Va / 500W, 120Vac; Power Supply Approvals Apc UPS
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details