APC SMART-UPS 3000VA
UPS, 120V, 3KVA / 2.7KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:3min; Product Range:Smart-UPS Series; Length:17" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMT3000RM2UC-ND | 47AC7610 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc |
| Technology | Line-interactive | |
| Mounting Options | Desktop | |
| Volt-Amp Rating | 2.88 kVA | 3 kVA |
| Watt Rating | 2.7 kwatts |