APC by Schneider Electric Ups, 120V, 2.88Kva/2.7Kw; Power Supply Approvals Apc SMT3000R2X180

Description
UPS, 120V, 2.88KVA/2.7KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):2.88kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:683mm RoHS Compliant: Yes
Description
UPS, 120V, 2.88KVA/2.7KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):2.88kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:683mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2.88Kva/2.7Kw; Power Supply Approvals Apc - 45W3874 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2.88Kva/2.7Kw; Power Supply Approvals Apc
45W3874
Ups, 120V, 2.88Kva/2.7Kw; Power Supply Approvals Apc 45W3874
UPS, 120V, 2.88KVA/2.7KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):2.88kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:683mm RoHS Compliant: Yes

UPS, 120V, 2.88KVA/2.7KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):2.88kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:683mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 45W3874
Product Name Ups, 120V, 2.88Kva/2.7Kw; Power Supply Approvals Apc
Volt-Amp Rating 2.88 kVA
Unlock Full Specs
to access all available technical data

Similar Products

1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS ISR3001B2-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details