APC by Schneider Electric APC SMART-UPS 2200VA LCD RM 2U 120V SMT2200RM2U

Description
Performance power protection for servers and networks. Award-winning Smart-UPS towers are ideal for protecting business critical fileservers (Intel and UNIX based), minicomputers, network switches and hubs, point of sale, retail, bank back office and ATMs. Rack-mount version are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs. Features: AVR Boost and AVR Trim Automatic Voltage Regulation Free PowerChute® Software for Advanced Power Management Optional SmartSlot Accessories Customize Functionality Network-Grade Surge Suppression and Lightning Protection Automatic Battery and UPS Self-Testing Extendable Run-Times Available 120 Volt Input/Output Three-Year Repair or Replace Warranty
Description
Performance power protection for servers and networks. Award-winning Smart-UPS towers are ideal for protecting business critical fileservers (Intel and UNIX based), minicomputers, network switches and hubs, point of sale, retail, bank back office and ATMs. Rack-mount version are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs. Features: AVR Boost and AVR Trim Automatic Voltage Regulation Free PowerChute® Software for Advanced Power Management Optional SmartSlot Accessories Customize Functionality Network-Grade Surge Suppression and Lightning Protection Automatic Battery and UPS Self-Testing Extendable Run-Times Available 120 Volt Input/Output Three-Year Repair or Replace Warranty

Suppliers

Company
Product
Description
Supplier Links
APC SMART-UPS 2200VA LCD RM 2U 120V - 70125270 - Allied Electronics, Inc.
Fort Worth, TX, USA
APC SMART-UPS 2200VA LCD RM 2U 120V
70125270
APC SMART-UPS 2200VA LCD RM 2U 120V 70125270
Performance power protection for servers and networks. Award-winning Smart-UPS towers are ideal for protecting business critical fileservers (Intel and UNIX based), minicomputers, network switches and hubs, point of sale, retail, bank back office and ATMs. Rack-mount version are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs. Features: AVR Boost and AVR Trim Automatic Voltage Regulation Free PowerChute® Software for Advanced Power Management Optional SmartSlot Accessories Customize Functionality Network-Grade Surge Suppression and Lightning Protection Automatic Battery and UPS Self-Testing Extendable Run-Times Available 120 Volt Input/Output Three-Year Repair or Replace Warranty

Performance power protection for servers and networks. Award-winning Smart-UPS towers are ideal for protecting business critical fileservers (Intel and UNIX based), minicomputers, network switches and hubs, point of sale, retail, bank back office and ATMs. Rack-mount version are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.
Features:

  • AVR Boost and AVR Trim Automatic Voltage Regulation
  • Free PowerChute® Software for Advanced Power Management
  • Optional SmartSlot Accessories Customize Functionality
  • Network-Grade Surge Suppression and Lightning Protection
  • Automatic Battery and UPS Self-Testing
  • Extendable Run-Times Available
  • 120 Volt Input/Output
  • Three-Year Repair or Replace Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125270
Product Name APC SMART-UPS 2200VA LCD RM 2U 120V
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details