APC by Schneider Electric Ups, 2.2Kva / 1.98Kw, 120Vac; Power Supply Approvals Apc SMT2200

Description
UPS, 2.2KVA / 1.98KW, 120VAC; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet
Description
UPS, 2.2KVA / 1.98KW, 120VAC; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 2.2Kva / 1.98Kw, 120Vac; Power Supply Approvals Apc - 65R0014 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 2.2Kva / 1.98Kw, 120Vac; Power Supply Approvals Apc
65R0014
Ups, 2.2Kva / 1.98Kw, 120Vac; Power Supply Approvals Apc 65R0014
UPS, 2.2KVA / 1.98KW, 120VAC; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series RoHS Compliant: Yes

UPS, 2.2KVA / 1.98KW, 120VAC; Power Supply Approvals:-; No. of Outlets:10Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65R0014
Product Name Ups, 2.2Kva / 1.98Kw, 120Vac; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details