UPS, 120V, 1.44KVA/1KW; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):1.44kVA / 1kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:457mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 45W3869 |
| Product Name | Ups, 120V, 1.44Kva/1Kw; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |