APC by Schneider Electric Ups, 120V, 1.44Kva / 1Kw; Power Supply Approvals Apc SMT1500NC

Description
UPS, 120V, 1.44KVA / 1KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:17.28" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 1.44KVA / 1KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:17.28" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1.44Kva / 1Kw; Power Supply Approvals Apc - 22AC2764 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1.44Kva / 1Kw; Power Supply Approvals Apc
22AC2764
Ups, 120V, 1.44Kva / 1Kw; Power Supply Approvals Apc 22AC2764
UPS, 120V, 1.44KVA / 1KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:17.28" RoHS Compliant: Yes

UPS, 120V, 1.44KVA / 1KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:17.28" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC2764
Product Name Ups, 120V, 1.44Kva / 1Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227795 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details