APC SMART-UPS 1500VA
UPS, 120V, 1.5KVA / 1KW; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:7min; Product Range:Smart-UPS Series; Length:17.3" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMT1500C-ND | 43AC9490 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 120V, 1.5Kva / 1Kw; Power Supply Approvals Apc |
| Mounting Options | Tower Type |