UPS, SMART-UPS, 120V, 1440VA / 1000W; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series; Length:17.28" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 57R7112 |
| Product Name | Ups, Smart-Ups, 120V, 1440Va / 1000W; No. Of Outlets Apc |