APC by Schneider Electric Ups, 230V, 1Kva/700W; Power Supply Approvals Apc SMT1000US

Description
UPS, 230V, 1KVA/700W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:144V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:439mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 1KVA/700W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:144V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:439mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 1Kva/700W; Power Supply Approvals Apc - 94W9496 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 1Kva/700W; Power Supply Approvals Apc
94W9496
Ups, 230V, 1Kva/700W; Power Supply Approvals Apc 94W9496
UPS, 230V, 1KVA/700W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:144V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:439mm RoHS Compliant: Yes

UPS, 230V, 1KVA/700W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:144V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:439mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94W9496
Product Name Ups, 230V, 1Kva/700W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp150-ahan3-19758 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 0.0 to 12.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
DC-DC Power Converters -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications DC-DC Power Converters
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details