UPS, SMART-UPS, 120V, 1000VA / 700W; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:SMART-UPS Series RoHS Compliant: Yes
Performance power protection for servers and networks. Award-winning Smart-UPS towers are ideal for protecting business critical fileservers (Intel and UNIX based), minicomputers, network switches and hubs, point of sale, retail, bank back office and ATMs. Rack-mount version are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 21T9521 | 70125268 |
| Product Name | Ups, Smart-Ups, 120V, 1000Va / 700W; Power Supply Approvals Apc | APC SMART-UPS 1000VA LCD RM 2U 120V |
| Volt-Amp Rating | 1 kVA | 1 kVA |