APC SMART-UPS C 1500
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMC1500C-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Mounting Options | Tower Type |
| Standards / Compliance | cULus |
| Volt-Amp Rating | 1.44 kVA |