Schneider Electric Proximity Sensors SM952A746000STS

Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet
Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM952A746000STS
Proximity Sensors SM952A746000STS
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SM952A746000STS
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-1-S6-C - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -58 to 248 F (-50 to 120 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3902 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000000623-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details