Schneider Electric Proximity Sensors SM950A805000

Description
Proximity Sensors 30mm Ultrasonic Sensor
Datasheet
Description
Proximity Sensors 30mm Ultrasonic Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM950A805000
Proximity Sensors SM950A805000
Proximity Sensors 30mm Ultrasonic Sensor

Proximity Sensors 30mm Ultrasonic Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SM950A805000
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1180ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Diffuse scan - SOOD-BS-L-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers