Schneider Electric Proximity Sensors SM902A112200

Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet
Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM902A112200
Proximity Sensors SM902A112200
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SM902A112200
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High Temperature Capacitive Sensor - S3621 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000000109-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Switch Type Normally Open; Normally Closed
View Details