Schneider Electric Proximity Sensors SM652A30403L

Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet
Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM652A30403L
Proximity Sensors SM652A30403L
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SM652A30403L
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Inductive Proximity Sensors - 5000001421-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details