Schneider Electric Proximity Sensors SM602AB561C

Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet
Description
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
SM602AB561C
Proximity Sensors SM602AB561C
Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Proximity Sensors SUPERPROX ULTRASONIC DUAL-LEVEL SENSOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number SM602AB561C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000374-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9042 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details