Schneider Electric, Ltd. Ultrasonic Sensor SM555A000

Description
ULTRASONIC MOTION SENSOR, 12-24 VDC INPUT, 80 MA, 635 MM MAX SENSING RANGE, 4-PIN MALE CONNECTOR, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC MOTION SENSOR, 12-24 VDC INPUT, 80 MA, 635 MM MAX SENSING RANGE, 4-PIN MALE CONNECTOR, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 57636279 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
57636279
Ultrasonic Sensor 57636279
ULTRASONIC MOTION SENSOR, 12-24 VDC INPUT, 80 MA, 635 MM MAX SENSING RANGE, 4-PIN MALE CONNECTOR, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC MOTION SENSOR, 12-24 VDC INPUT, 80 MA, 635 MM MAX SENSING RANGE, 4-PIN MALE CONNECTOR, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 57636279
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details