Schneider Electric Motors - AC, DC SH32053P12F1200

Description
SH3 MOTOR 205.3 KEY MLT BRK STR
Request a Quote Datasheet
Description
SH3 MOTOR 205.3 KEY MLT BRK STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH32053P12F1200-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 205.3 KEY MLT BRK STR

SH3 MOTOR 205.3 KEY MLT BRK STR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH32053P12F1200-ND
Product Name Motors - AC, DC
Output Power 14.23 HP
Continuous Torque 751.4 In-lbs (866 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
Direct Drive Servo Motor - SGM7F-2ZN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0751E-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details