Schneider Electric Motors - AC, DC SH32051P11F2000

Description
SH3 MOTOR 205.1 KEY SGL BRK ANG
Request a Quote Datasheet
Description
SH3 MOTOR 205.1 KEY SGL BRK ANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH32051P11F2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 205.1 KEY SGL BRK ANG

SH3 MOTOR 205.1 KEY SGL BRK ANG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH32051P11F2000-ND
Product Name Motors - AC, DC
Output Power 7.37 HP
Continuous Torque 282.3 In-lbs (326 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310F-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7G-05D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details