Schneider Electric Motors - AC, DC SH31404P12A1100

Description
SH3 MOTOR 140.4 KEY MLT STR IP65
Request a Quote Datasheet
Description
SH3 MOTOR 140.4 KEY MLT STR IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31404P12A1100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 140.4 KEY MLT STR IP65

SH3 MOTOR 140.4 KEY MLT STR IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31404P12A1100-ND
Product Name Motors - AC, DC
Output Power 5.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A320H-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 3500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-20DWA6SA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 2.68 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details