Schneider Electric Motors - AC, DC SH31404P01F2100

Description
SH3 MOTOR 140.4 SGL BRK ANG IP65
Request a Quote Datasheet
Description
SH3 MOTOR 140.4 SGL BRK ANG IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31404P01F2100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 140.4 SGL BRK ANG IP65

SH3 MOTOR 140.4 SGL BRK ANG IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31404P01F2100-ND
Product Name Motors - AC, DC
Output Power 5.62 HP
Continuous Torque 267.3 In-lbs (308 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
Specs
Shaft Speed 2500 rpm
View Details
SGMCS Direct Drive Servomotor - SGMCS-80M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Three-phase
AC Motor Features Multi-speed
View Details