Schneider Electric Motors - AC, DC SH31402P02F1100

Description
SH3 MOTOR 140.2 MLT BRK STR IP65
Request a Quote Datasheet
Description
SH3 MOTOR 140.2 MLT BRK STR IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31402P02F1100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 140.2 MLT BRK STR IP65

SH3 MOTOR 140.2 MLT BRK STR IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31402P02F1100-ND
Product Name Motors - AC, DC
Output Power 5.17 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0633C-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7A-01A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details