Schneider Electric Motors - AC, DC SH31402P01A2000

Description
SH3 MOTOR 140.2 SGL ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 140.2 SGL ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31402P01A2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 140.2 SGL ANG IP54

SH3 MOTOR 140.2 SGL ANG IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31402P01A2000-ND
Product Name Motors - AC, DC
Output Power 5.17 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003E-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-08K - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details