Schneider Electric Motors - AC, DC SH31401P12F2200

Description
SH3 MOTOR 140.1 KEY MLT BRK ANG
Request a Quote Datasheet
Description
SH3 MOTOR 140.1 KEY MLT BRK ANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31401P12F2200-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 140.1 KEY MLT BRK ANG

SH3 MOTOR 140.1 KEY MLT BRK ANG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31401P12F2200-ND
Product Name Motors - AC, DC
Output Power 4.25 HP
Continuous Torque 96.9 In-lbs (112 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-40DWA6EA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 5.36 HP
Shaft Speed 7000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1520U-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 7000 rpm
View Details
Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details