Schneider Electric Motors - AC, DC SH31401P12A2000

Description
SH3 MOTOR 140.1 KEY MLT ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 140.1 KEY MLT ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31401P12A2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 140.1 KEY MLT ANG IP54

SH3 MOTOR 140.1 KEY MLT ANG IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31401P12A2000-ND
Product Name Motors - AC, DC
Output Power 4.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7J-A5A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
2 suppliers
Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details