Schneider Electric Motors - AC, DC SH31004P02F1000

Description
SH3 MOTOR 100.4 MLT BRK STR IP54
Request a Quote Datasheet
Description
SH3 MOTOR 100.4 MLT BRK STR IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31004P02F1000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.4 MLT BRK STR IP54

SH3 MOTOR 100.4 MLT BRK STR IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31004P02F1000-ND
Product Name Motors - AC, DC
Output Power 3.48 HP
Continuous Torque 87.6 In-lbs (101 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 460V AC Rotary Servo Motor - HPK-B1307E-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
Rotary Servo Motor - SGM7A-04D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details