Schneider Electric Motors - AC, DC SH31003P1BA4100

Description
SH3 MOTOR 100.3 KEY MLT OMC ANG
Request a Quote Datasheet
Description
SH3 MOTOR 100.3 KEY MLT OMC ANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31003P1BA4100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.3 KEY MLT OMC ANG

SH3 MOTOR 100.3 KEY MLT OMC ANG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31003P1BA4100-ND
Product Name Motors - AC, DC
Output Power 3.2 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A320P-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 5000 rpm
View Details
2 suppliers
SGMXA Low Inertia Rotary Servo Motors - SGMXA-10AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details