Schneider Electric Motors - AC, DC SH31003P0AF4100

Description
SH3 MOTOR 100.3 SGL BRK OMC ANG
Request a Quote Datasheet
Description
SH3 MOTOR 100.3 SGL BRK OMC ANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31003P0AF4100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.3 SGL BRK OMC ANG

SH3 MOTOR 100.3 SGL BRK OMC ANG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31003P0AF4100-ND
Product Name Motors - AC, DC
Output Power 3.2 HP
Continuous Torque 62.0 In-lbs (71.44 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Rotary Servo Motor - SGM7A-01A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details