Schneider Electric Motors - AC, DC SH31003P02F1200

Description
SH3 MOTOR 100.3 MLT BRK STR IP65
Request a Quote Datasheet
Description
SH3 MOTOR 100.3 MLT BRK STR IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31003P02F1200-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.3 MLT BRK STR IP65

SH3 MOTOR 100.3 MLT BRK STR IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31003P02F1200-ND
Product Name Motors - AC, DC
Output Power 3.43 HP
Continuous Torque 66.4 In-lbs (76.53 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0632F-PK14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M433-MN0B-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 1.61 HP
Continuous Current 4.3 amps
View Details