Schneider Electric Motors - AC, DC SH31002P11A2000

Description
SH3 MOTOR 100.2 KEY SGL ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 100.2 KEY SGL ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31002P11A2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.2 KEY SGL ANG IP54

SH3 MOTOR 100.2 KEY SGL ANG IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31002P11A2000-ND
Product Name Motors - AC, DC
Output Power 2.96 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
SGMCS Direct Drive Servomotor - SGMCS-1EN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Three-phase
AC Motor Features Multi-speed
View Details