Schneider Electric SH31002P02F2000
SH3 MOTOR 100.2 MLT BRK ANG IP54
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | AC Servomotors | AC Servomotors |
| Product Number | 2882206 | 4008-SH31002P02F2000-ND |
| Product Name | Servo Motors | Motors - AC, DC |
| Output Power | 2.59 HP | 2.96 HP |
| Continuous Torque | 161.9 In-lbs (187 kg-cm) | 48.7 In-lbs (56.13 kg-cm) |
| Shaft Speed | 6000 rpm | 4800 rpm |