Schneider Electric Motors - AC, DC SH31002P01F2100

Description
SH3 MOTOR 100.2 SGL BRK ANG IP65
Request a Quote Datasheet
Description
SH3 MOTOR 100.2 SGL BRK ANG IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31002P01F2100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.2 SGL BRK ANG IP65

SH3 MOTOR 100.2 SGL BRK ANG IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31002P01F2100-ND
Product Name Motors - AC, DC
Output Power 2.96 HP
Continuous Torque 48.7 In-lbs (56.13 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-40AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details