Schneider Electric Motors - AC, DC SH31002P01A1200

Description
SH3 MOTOR 100.2 SGL STR IP65
Request a Quote Datasheet
Description
SH3 MOTOR 100.2 SGL STR IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH31002P01A1200-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 100.2 SGL STR IP65

SH3 MOTOR 100.2 SGL STR IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH31002P01A1200-ND
Product Name Motors - AC, DC
Output Power 2.96 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-50DWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
Specs
Shaft Speed 4500 rpm
View Details