Schneider Electric, Ltd. Servo Motor SH30703S0001146

Description
SERVO MOTOR, NO KEY, MULTI, 3 POLE, 3.1 NM, 4.1 AMP, 6000 RPM, 480 VAC, 1.45 KW, SH070/60030/0/3/00/0 0/10/11/00. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NO KEY, MULTI, 3 POLE, 3.1 NM, 4.1 AMP, 6000 RPM, 480 VAC, 1.45 KW, SH070/60030/0/3/00/0 0/10/11/00. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 159455070 - Radwell International
Willingboro, NJ, United States
Servo Motor
159455070
Servo Motor 159455070
SERVO MOTOR, NO KEY, MULTI, 3 POLE, 3.1 NM, 4.1 AMP, 6000 RPM, 480 VAC, 1.45 KW, SH070/60030/0/3/00/0 0/10/11/00. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NO KEY, MULTI, 3 POLE, 3.1 NM, 4.1 AMP, 6000 RPM, 480 VAC, 1.45 KW, SH070/60030/0/3/00/00/10/11/00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 159455070
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details
SGMCS Direct Drive Servomotor - SGMCS-16E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.4490 HP
Continuous Current 3.3 amps
Continuous Torque 141.6 In-lbs (163 kg-cm)
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details