Schneider Electric, Ltd. Motors - AC, DC SH30703P01F2000

Description
SH3 MOTOR 070.3 SGL BRK ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 070.3 SGL BRK ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30703P01F2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.3 SGL BRK ANG IP54

SH3 MOTOR 070.3 SGL BRK ANG IP54

Buy Now Datasheet
Servo Motor - 167130190 - Radwell International
Willingboro, NJ, United States
Servo Motor
167130190
Servo Motor 167130190
SERVO MOTOR SH3 070 3,1NM, NO KEY, SINGLE, BRAKE, 90CONN. IP54/IP65, 8K RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR SH3 070 3,1NM, NO KEY, SINGLE, BRAKE, 90CONN. IP54/IP65, 8K RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category AC Servomotors DC Servomotors
Product Number 4008-SH30703P01F2000-ND 167130190
Product Name Motors - AC, DC Servo Motor
Output Power 2.08 HP
Continuous Torque 26.1 In-lbs (30.1 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details