Schneider Electric Motors - AC, DC SH30702P11F1000

Description
SH3 MOTOR 070.2 KEY SGL BRK STR
Request a Quote Datasheet
Description
SH3 MOTOR 070.2 KEY SGL BRK STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30702P11F1000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.2 KEY SGL BRK STR

SH3 MOTOR 070.2 KEY SGL BRK STR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30702P11F1000-ND
Product Name Motors - AC, DC
Output Power 1.82 HP
Continuous Torque 19.0 In-lbs (21.94 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1307C-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-2BI - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details