Schneider Electric Motors - AC, DC SH30702P11A2000

Description
SH3 MOTOR 070.2 KEY SGL ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 070.2 KEY SGL ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30702P11A2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.2 KEY SGL ANG IP54

SH3 MOTOR 070.2 KEY SGL ANG IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30702P11A2000-ND
Product Name Motors - AC, DC
Output Power 1.82 HP
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 400V AC Rotary Servo Motor - HPK-E1310C-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Servo Motor - 80S03230M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
Servo Motors - 198982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Phase Single-phase; Three-phase
Output Power 26.8 HP
View Details