Schneider Electric Motors - AC, DC SH30702P0BF4100

Description
SH3 MOTOR 070.2 MLT BRK OMC ANG
Request a Quote Datasheet
Description
SH3 MOTOR 070.2 MLT BRK OMC ANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30702P0BF4100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.2 MLT BRK OMC ANG

SH3 MOTOR 070.2 MLT BRK OMC ANG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30702P0BF4100-ND
Product Name Motors - AC, DC
Output Power 1.51 HP
Continuous Torque 18.6 In-lbs (21.43 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B4530K-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 4000 rpm
View Details
Rotary Servo Motor - SGM7G-75D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details