Schneider Electric Motors - AC, DC SH30702P0AA4100

Description
SH3 MOTOR 070.2 SGL OMC ANG IP65
Request a Quote Datasheet
Description
SH3 MOTOR 070.2 SGL OMC ANG IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30702P0AA4100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.2 SGL OMC ANG IP65

SH3 MOTOR 070.2 SGL OMC ANG IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30702P0AA4100-ND
Product Name Motors - AC, DC
Output Power 1.51 HP
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 400V AC Rotary Servo Motor - HPK-E1609E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 60S00730M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Direct Drive Servo Motor - SGM7E-07B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details