Schneider Electric SH30702P02F2000
SH3 MOTOR 070.2 MLT BRK ANG IP54
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | AC Servomotors | AC Servomotors |
| Product Number | 2882204 | 4008-SH30702P02F2000-ND |
| Product Name | Servo Motors | Motors - AC, DC |
| Output Power | 1.51 HP | 1.82 HP |
| Continuous Torque | 18.1 In-lbs (20.82 kg-cm) | 19.0 In-lbs (21.94 kg-cm) |
| Shaft Speed | 8000 rpm | 7200 rpm |