Schneider Electric Motors - AC, DC SH30702P02F1100

Description
SH3 MOTOR 070.2 MLT BRK STR IP65
Request a Quote Datasheet
Description
SH3 MOTOR 070.2 MLT BRK STR IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30702P02F1100-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.2 MLT BRK STR IP65

SH3 MOTOR 070.2 MLT BRK STR IP65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30702P02F1100-ND
Product Name Motors - AC, DC
Output Power 1.82 HP
Continuous Torque 19.0 In-lbs (21.94 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7A-08A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details