Schneider Electric Motors - AC, DC SH30701P01F1000

Description
SH3 MOTOR 070.1 SGL BRK STR IP54
Request a Quote Datasheet
Description
SH3 MOTOR 070.1 SGL BRK STR IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30701P01F1000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.1 SGL BRK STR IP54

SH3 MOTOR 070.1 SGL BRK STR IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30701P01F1000-ND
Product Name Motors - AC, DC
Output Power 1.27 HP
Continuous Torque 12.4 In-lbs (14.29 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-40DWA6EA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 5.36 HP
Shaft Speed 7000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details