Schneider Electric Motors - AC, DC SH30701P01A2000

Description
SH3 MOTOR 070.1 SGL ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 070.1 SGL ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30701P01A2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 070.1 SGL ANG IP54

SH3 MOTOR 070.1 SGL ANG IP54

Buy Now Datasheet
Servo Motors - 2882203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2882203
Servo Motors 2882203
Schneider Electric SH30701P01A2000

Schneider Electric SH30701P01A2000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Servomotors AC Servomotors
Product Number 4008-SH30701P01A2000-ND 2882203
Product Name Motors - AC, DC Servo Motors
Output Power 1.27 HP 0.9248 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
Rotary Servo Motor - SGM7G-55A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Specs
Shaft Speed 2500 rpm
View Details