Schneider Electric Motors - AC, DC SH30552P12F2000

Description
SH3 MOTOR 055.2 KEY MLT BRK ANG
Request a Quote Datasheet
Description
SH3 MOTOR 055.2 KEY MLT BRK ANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30552P12F2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 055.2 KEY MLT BRK ANG

SH3 MOTOR 055.2 KEY MLT BRK ANG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30552P12F2000-ND
Product Name Motors - AC, DC
Output Power 0.8979 HP
Continuous Torque 6.8 In-lbs (7.86 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A210V-EJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 8000 rpm
View Details
Rotary Servo Motor - SGM7A-40D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details